Product Overview: TLC2262CD from Texas Instruments
The TLC2262CD is a high-quality, precision operational amplifier (op-amp) from Texas Instruments, designed for a wide array of applications requiring low power and high performance. With its dual operational amplifiers integrated into a single package, the TLC2262CD is a versatile component for modern electronic circuits.
Key Features:
- Low Power Consumption: The TLC2262CD boasts a low power consumption of just 500 µA per channel, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
- High Output Drive: Despite its low power usage, this op-amp can deliver a substantial output drive, capable of handling a range of loads with ease.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 16 V, offering flexibility in various power supply configurations.
- Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply operations and in applications where output range is a concern.
Applications:
The TLC2262CD is suitable for a plethora of applications, including:
- Portable devices
- Signal conditioning
- Sensor interfaces
- Analog filters
- Data acquisition systems
Technical Specifications:
- Number of Channels: 2
- Input Offset Voltage: 900 µV (max)
- Input Bias Current: 1 pA (typ)
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-8
The TLC2262CD's combination of low power, high output drive, and wide voltage range, along with its rail-to-rail output, makes it a robust and reliable choice for designers and engineers looking for an op-amp that delivers consistent performance across a range of conditions and applications.
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the TLC2262CD is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and longevity in the field.