EN
  • EN
  • DE

74AVC16834

Part No 74AVC16834
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 18-bit registered driver with inverted register enable 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131127-74AVC16834
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVC16834 CAD Model

Description

Product Overview: 74AVC16834 from NXP Semiconductors

The 74AVC16834 is a cutting-edge, 18-bit universal bus driver from NXP Semiconductors, designed to cater to the needs of high-performance computing and advanced digital systems. This device is a part of the AVC (Advanced Very-low-voltage CMOS) family, which is renowned for its low-power consumption and high-speed operation. The 74AVC16834 is specifically engineered to facilitate seamless communication between different parts of a system, ensuring that data is transferred efficiently and reliably.

Constructed with a 56-pin TSSOP (Thin Shrink Small Outline Package) footprint, the 74AVC16834 boasts a compact form factor that is ideal for space-constrained applications. It operates over a wide voltage range of 1.2V to 3.6V, making it versatile for use in various system voltage levels. This flexibility is particularly beneficial in mixed-voltage environments, where the device can interface between lower and higher voltage logic levels without the need for additional level shifters.

The device features dual-supply voltage pins, V<sub>CC(A) and V<sub>CC(B), which support translation between different voltage domains. This capability is crucial for modern systems that require logic level translation for interfacing between different technology nodes. The 74AVC16834 is equipped with bus hold circuitry on all data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design.

One of the key attributes of the 74AVC16834 is its 3-state outputs, which permit the device to be connected directly to a bus-structured system. When disabled, the outputs assume a high-impedance state, thus preventing any damaging contention or bus loading. The device also incorporates an output enable (OE) function, which provides additional control over the timing of signal transmission.

In terms of performance, the 74AVC16834 delivers fast propagation delays and transition times, ensuring that signals are passed through the device with minimal latency. This high-speed performance is essential for maintaining the integrity of high-frequency signals and for supporting the rigorous timing requirements of modern digital systems.

Overall, the NXP 74AVC16834 is a reliable and efficient solution for system designers looking to implement high-speed bus driving capabilities with the added benefits of voltage level translation and bus hold functionality. Its robust design and advanced features make it an excellent choice for a wide range of applications, including computing, networking, and telecommunications systems.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3694 $65.5858
16+ $7.6877 $123.0032
24+ $7.4474 $178.7376
33+ $7.2072 $237.8376
42+ $6.9670 $292.6140
56+ $6.2462 $349.7872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess