EN
  • EN
  • DE

74HCT7541N

Part No 74HCT7541N
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Octal Schmitt trigger buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132296-74HCT7541N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT7541N CAD Model

Description

Product Overview: 74HCT7541N from NXP Semiconductors

The 74HCT7541N is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, designed to deliver robust performance in a wide range of digital applications. This integrated circuit is a part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Logic Type: The 74HCT7541N is an 8-channel Schmitt-trigger buffer/line driver with 3-state outputs, providing a versatile interface between a wide range of signal sources and destinations.
  • Supply Voltage Range: It operates at a supply voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels.
  • High Noise Immunity: The Schmitt-trigger action at all inputs makes the circuit highly tolerant to slower input rise and fall times, providing enhanced noise immunity.
  • Output Capability: The device is capable of driving heavy load conditions with its 3-state non-inverting outputs, which can handle 15mA (sink) and 12mA (source), suitable for driving multiple loads in bus-oriented systems.
  • Pin Configuration: It comes in a standard 20-pin DIP (Dual In-line Package) which is easy to handle and integrate into various types of circuit boards.

Applications

The versatility of the 74HCT7541N makes it ideal for a wide array of applications. It is commonly used in:

  • Bus drivers
  • Input/Output port drivers
  • Memory address drivers
  • Data transmission systems
  • Buffer circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HCT7541N is no exception. It is fabricated using high-quality materials and subjected to rigorous testing to ensure it meets the industry standards for performance and durability. Engineers can confidently incorporate this component into their designs, knowing it will provide reliable operation even in demanding environments.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official NXP Semiconductors datasheets and product guides.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess