The AT49BV160SCU is a cutting-edge Flash memory device manufactured by the renowned Microchip Technology. This high-performance, 16-megabit Flash memory chip is designed to provide a reliable storage solution for a wide range of applications, from embedded systems to consumer electronics.
Key Features
- High-Density Storage: With a storage capacity of 16 megabits, the AT49BV160SCU offers ample space for firmware, boot code, and program storage.
- Efficient Operation: The device operates on a single 3.0V to 3.6V power supply, making it an energy-efficient choice for battery-powered applications.
- Fast Access Times: Featuring fast read access times, the AT49BV160SCU ensures quick data retrieval, enhancing the performance of the host system.
- Flexible Sector Architecture: It comes with a sector-based architecture, which allows for flexible data management and in-system reprogrammability without affecting other data blocks.
- Extended Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for harsh environments.
Applications
The versatility of the AT49BV160SCU makes it an ideal choice for a variety of applications, including:
- Automotive systems
- Telecommunications
- Industrial control systems
- Smart devices
- Networking equipment
Technical Specifications
The AT49BV160SCU boasts technical specifications that meet the needs of demanding applications. Some of these specifications include:
- 16Mbit (2M x 8/1M x 16) Flash memory
- Single voltage read and write operations
- Access times as fast as 70 ns
- Low power consumption
- Hardware data protection features
- Minimum 100,000 write cycles per sector
Whether you are developing advanced automotive systems, managing telecommunications infrastructure, or creating the next generation of smart devices, the AT49BV160SCU from Microchip Technology provides the reliability and performance you need to ensure your products stand out in the competitive tech landscape.