EN
  • EN
  • DE

74HCT7541D

Part No 74HCT7541D
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC SCHMT TRIG BUFF/DVR 8B 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 165231-74HCT7541D
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HCT7541D CAD Model

Description

Product Overview: 74HCT7541D from NXP Semiconductors

The 74HCT7541D is a high-quality integrated circuit from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of digital applications. This particular device belongs to the 74HCT family, which is compatible with TTL levels and known for its high noise immunity and low power consumption. The 74HCT7541D is designed to function as an octal buffer/line driver with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers.

Key Features:

  • Logic Type: Octal buffer/line driver with 3-state outputs
  • Output Capability: Capable of driving up to 15 LSTTL loads
  • Supply Voltage Range: 4.5 V to 5.5 V, ideal for 5V logic systems
  • High Noise Immunity: Ensures reliable operation even in electrically noisy environments
  • Low Power Consumption: Minimizes energy usage, making it suitable for power-sensitive applications
  • Pin Configuration: Comes in a standard 20-pin SO package, suitable for surface mounting
  • Compatibility: TTL input level compatible, allowing for easy integration with existing TTL logic

Applications:

The 74HCT7541D is adept at driving bus lines or buffering memory address registers, which makes it particularly useful in:

  • Computers and Computer Peripherals
  • Data Storage Devices
  • Communication Infrastructure
  • Industrial Control Systems
  • Consumer Electronics

Quality and Reliability:

NXP Semiconductors ensures that the 74HCT7541D meets strict quality and reliability standards. The device is rigorously tested to guarantee high performance and stability over various temperature ranges and operating conditions. With its robust design, the 74HCT7541D is a reliable component for any digital logic application that demands high-speed, low-power operation with superior noise immunity.

Whether you are designing a complex digital system or simply need a reliable buffer or line driver, the 74HCT7541D from NXP Semiconductors is an excellent choice that offers both performance and durability.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1215 $54.7290
14+ $7.4844 $104.7816
21+ $7.2505 $152.2605
29+ $7.0166 $203.4814
37+ $6.7827 $250.9599
50+ $6.0810 $304.0500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess