EN
  • EN
  • DE

74HCT7273N,112

Part No 74HCT7273N,112
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 56MHz
Max Propagation Delay @ V, Max CL 30ns @ 4.5V, 50pF
Current - Output High, Low -, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 765536-74HCT7273N,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT7273N,112 CAD Model

Description

Product Overview: 74HCT7273N,112 by NXP Semiconductors

The 74HCT7273N,112 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This product is a part of the 74HCT series, which is compatible with TTL levels and is specifically designed to meet the needs of high-speed interfacing in a wide array of digital applications.

Key Features

  • Logic Type: The 74HCT7273N,112 is a latch/flip-flop type of logic circuit, which is essential for storing and processing binary data.
  • Number of Bits: This device features an 8-bit configuration, allowing it to handle 8 data lines simultaneously for efficient data management.
  • Output Type: It comes with standard outputs, which are capable of driving 15 LSTTL loads, ensuring compatibility with a variety of digital systems.
  • Supply Voltage: The IC operates at a supply voltage of 4.5V to 5.5V, making it suitable for use in typical 5V digital circuits.
  • Operating Temperature: It is designed to function within a temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions.
  • Package / Case: The product is enclosed in a DIP-20 (Dual In-line Package), which is widely used for through-hole mounting techniques.

Applications

The 74HCT7273N,112 is versatile and can be used in a range of applications, including:

  • Computer systems for data storage and transfer
  • Industrial control systems for process monitoring
  • Telecommunication systems for signal processing
  • Consumer electronics for enhancing device functionalities

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT7273N,112 is produced under strict quality control measures, ensuring that it meets the industry standards for performance and reliability. With its robust design and NXP's reputation for excellence, this product is an ideal choice for designers and engineers looking for a reliable logic solution.

Whether you are working on a complex data processing system or a simple digital interface, the 74HCT7273N,112 from NXP Semiconductors provides the performance and reliability you need to make your project a success.

You May Also Be Interested in

ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
Lowest to $0.2703
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2458 $59.4412
34+ $3.4835 $118.4390
52+ $3.3749 $175.4948
71+ $3.2663 $231.9073
92+ $3.1578 $290.5176
123+ $2.8309 $348.2007
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess