Product Overview: 74HCT4066PW from NXP
The 74HCT4066PW is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver precise analog switching performance. This integrated circuit is part of the 74HCT family, which is compatible with TTL levels, making it suitable for interfacing with microcontrollers and other digital logic components that operate at TTL voltage levels.
The 74HCT4066PW features four independent bilateral switches, each with a single input and output, and a common enable input. These switches are designed to handle both analog and digital signals, allowing for versatile use in a variety of applications, including signal gating, modulation, and demodulation, as well as in communication systems where high-speed analog switching is required.
Manufactured in a TSSOP14 package, the 74HCT4066PW offers a compact footprint suitable for space-constrained applications. The device operates over a wide voltage range from 2V to 6V, providing the flexibility to work with various power supplies and ensuring compatibility with a broad range of other electronic components.
The 74HCT4066PW boasts low ON resistance and low charge injection, which minimizes signal distortion and ensures high fidelity in signal processing applications. Additionally, the device features low power dissipation, which is critical for power-sensitive designs.
Key specifications of the 74HCT4066PW include:
- Logic Family: HCT
- Logic Type: CMOS
- Number of Channels: 4
- Package Type: TSSOP14
- Supply Voltage Range: 2V to 6V
- Operating Temperature Range: -40°C to +125°C
Applications for the 74HCT4066PW are diverse and can include analog and digital multiplexing/demultiplexing, signal routing, and use in control systems. Its high noise immunity and low power consumption make it an excellent choice for battery-operated devices, portable instrumentation, and other applications where energy efficiency is paramount.
Overall, the 74HCT4066PW from NXP Semiconductors is a reliable and versatile switch that can meet the needs of a wide array of high-performance electronic designs.