EN
  • EN
  • DE

74HCT4059D

Part No 74HCT4059D
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC PROG DIVIDE-BY-N COUNT 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Divide-by-N
Direction Down
Number of Elements 1
Number of Bits per Element 16
Reset Asynchronous
Timing Synchronous
Count Rate 36MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 090400-74HCT4059D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4059D CAD Model

Description

Product Overview: 74HCT4059D Integrated Circuit by NXP

The 74HCT4059D is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This device is part of the 74HCT family, which is renowned for its high-speed CMOS technology. The 74HCT4059D is a programmable divide-by-n counter that offers a wide range of features and benefits for a variety of electronic applications.

Key Features

  • Programmable Divide-by-n Counter: The core functionality of the 74HCT4059D is its ability to divide the input clock frequency by any number n, which can be programmed by the user. This feature is essential for applications requiring precise timing adjustments and frequency division.
  • Advanced CMOS Technology: Utilizing CMOS technology ensures that the device has a low power consumption while maintaining high-speed operation, making it suitable for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage: The 74HCT4059D operates across a range of voltages from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with both TTL and CMOS logic levels.
  • Multiple Package Options: The device is available in a standard SO16 package, which is ideal for space-constrained applications while still offering ease of integration into a wide range of electronic systems.
  • Industrial Temperature Range: It can operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial applications where reliability under harsh conditions is a necessity.

Applications

The versatility of the 74HCT4059D makes it an excellent choice for various applications, including:

  • Digital clocks and watches
  • Frequency dividers and prescalers
  • Time-delay circuits
  • Sequential timing applications
  • Event counters and timers in embedded systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HCT4059D is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. With its robust design and proven technology, the 74HCT4059D is a reliable choice for designers and engineers looking for a programmable counter solution.

For detailed technical specifications, application notes, and support resources, visit the NXP Semiconductors official website.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8365 $64.2775
80+ $1.5073 $120.5840
120+ $1.4599 $175.1880
165+ $1.4137 $233.2605
215+ $1.3664 $293.7760
285+ $1.2243 $348.9255
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess