EN
  • EN
  • DE

74HCT390

Part No 74HCT390
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual decade ripple counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132183-74HCT390
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT390 CAD Model

Description

The NXP 74HCT390 is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is designed to provide a dual 4-bit decade ripple counter which is partitioned into divide-by-two and divide-by-five sections. This versatile component is ideal for use in a wide range of counting applications, offering both the robustness of CMOS technology and the low power consumption required for battery-operated and energy-efficient designs.

Key Features

  • Logic Type: Dual Decade Ripple Counter
  • Operating Voltage: 4.5V to 5.5V
  • High Noise Immunity: NXP's advanced technology ensures that the 74HCT390 is highly immune to electrical noise, making it suitable for industrial environments.
  • Low Power Consumption: The device features a low power consumption characteristic, which is essential for extending the life of battery-operated devices.
  • High-Speed Performance: The 74HCT390 provides high-speed operation similar to equivalent LSTTL counters.
  • Output Capability: The counter has standard outputs which can drive up to 10 LSTTL loads.
  • Multiple Package Options: Available in a variety of packages including DIP, SOIC, and TSSOP, allowing for flexibility in design and application.

Applications

The NXP 74HCT390 is suitable for a broad range of applications, including:

  • Frequency division
  • Time delay generation
  • Counter design for clocks and timers
  • Sequential state machines
  • Multi-stage counters

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The 74HCT390, like all NXP products, is manufactured to the highest standards, ensuring consistent performance and longevity in all applications. Whether used in commercial, industrial, or military-grade environments, the 74HCT390 from NXP stands out for its durability and dependability.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess