Product Overview: CD74HC573MG4 from Texas Instruments
The CD74HC573MG4 from Texas Instruments is a high-speed CMOS logic octal transparent latch with 3-state outputs. This integrated circuit is designed for use in applications requiring the capture and retention of an 8-bit data set. It combines the low power consumption of standard CMOS integrated circuits with the ability to drive 15 LSTTL loads, providing a versatile and power-efficient solution for a wide range of digital interfacing applications.
Key Features
- Logic Type: Octal Transparent Latch
- Output Type: 3-State
- Number of Channels: 8
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to 125°C
- Package / Case: SOIC-20
- Mounting Type: Surface Mount
With its octal transparent latch feature, the CD74HC573MG4 allows data on its D inputs to be observed at its outputs while the latch-enable (LE) input is high. The data is retained when LE is low, and the outputs are in a high-impedance state when the output-enable (OE) input is high. This functionality makes it ideal for interfacing with bus-oriented systems where data integrity and flexible control are essential.
Applications
The CD74HC573MG4 is commonly used in:
- Bus Interface Buffers
- Data Storage and Retrieval
- Microprocessor System Interfaces
- Communication Systems
- Control Systems
The device's robust design ensures reliable operation in extended temperature ranges, making it suitable for industrial and automotive applications that demand high reliability and performance under harsh conditions.
With its industry-standard SOIC-20 package, the CD74HC573MG4 is compatible with a wide range of PCB designs and is easy to integrate into existing and new designs. The surface mount design allows for more compact and dense circuit layouts, which is particularly beneficial for space-constrained applications.
Overall, the CD74HC573MG4 from Texas Instruments represents a reliable and efficient solution for designers looking to implement latching functions in their digital logic systems while maintaining low power consumption and high drive capability.