Product Overview: NXP 74HCT1G125GV
The NXP 74HCT1G125GV is a high-performance, single-buffer gate with a three-state output from the 74HCT family of logic devices. Designed to meet the stringent requirements of today's high-speed digital systems, this integrated circuit offers a perfect combination of power efficiency and robust performance.
Key Features
- Logic Type: The device is a single non-inverting buffer/line driver with a three-state output, which can be used to isolate bus lines or to drive heavy loads.
- High Noise Immunity: Featuring a balanced propagation delay and transition times, the 74HCT1G125GV is designed for improved noise immunity and stable operation.
- Wide Operating Voltage: It operates at a wide range of voltages from 4.5V to 5.5V, making it compatible with TTL levels.
- Low Power Consumption: The device has a low power consumption, making it suitable for power-sensitive applications.
- Output Capability: The three-state output can drive up to 15 LSTTL loads, providing sufficient current for most applications.
- Package Type: The 74HCT1G125GV is available in a very small SOT753 package, ideal for space-constrained applications.
- Compliance: It is compliant with JEDEC standard no. 7A, ensuring reliability and industry-standard performance.
Applications
The NXP 74HCT1G125GV is highly versatile and can be used in a variety of applications, including:
- Logic level shifting
- Bus isolation
- Memory address driving
- Data transmission lines
- Driving heavy loads
With its robust design and high functionality, the NXP 74HCT1G125GV is an excellent choice for designers looking for a reliable buffer gate. Its small footprint and compatibility with 5V systems make it a versatile component for integrating into various circuits. Whether you're working on consumer electronics, automotive systems, or industrial controls, the 74HCT1G125GV provides the performance and reliability you need to ensure smooth operation.
Note: Always consult the datasheet for the most detailed and specific information about the product.