EN
  • EN
  • DE

74HC4538PW

Part No 74HC4538PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual retriggerable precision monostable multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131857-74HC4538PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4538PW CAD Model

Description

Product Overview: 74HC4538PW by NXP Semiconductors

The 74HC4538PW is a high-performance, dual precision monostable multivibrator manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the 74HC (High-speed CMOS) family, which is renowned for combining the speed of LSTTL (Low-power Schottky TTL) with the low power consumption of standard CMOS technology. The device is designed to generate accurate and programmable pulse widths (delay or timing) for a wide array of digital applications.

Encased in a TSSOP16 (Thin Shrink Small Outline Package) format, the 74HC4538PW is optimized for surface mounting and space-saving considerations, making it an ideal choice for compact electronic systems. Each multivibrator within the IC can be triggered on the rising or falling edge of the input pulse, and the output pulse duration is determined by the external components, namely the resistor (R) and capacitor (C) connected to the RCx inputs.

The versatility of the 74HC4538PW is further enhanced by its retriggerable and non-retriggerable operation modes. This allows for a wide range of pulse generation possibilities, making it suitable for timing, delay, and pulse-width modulation applications. Additionally, the device boasts features such as a direct reset input and output pulse width control, which provide users with precise control over their timing-related tasks.

Key features of the 74HC4538PW include:

  • Wide supply voltage range from 2.0V to 6.0V
  • Low power consumption
  • High noise immunity
  • Output pulse width range from nanoseconds to seconds
  • Separate reset inputs for each multivibrator
  • Trigger and reset inputs are independent of the supply voltage
  • Output capability: standard ICC category
  • Latch-up performance exceeds 100mA per JESD 78 Class II Level B
  • ESD protection: HBM JESD22-A114E exceeds 2000V, MM JESD22-A115-A exceeds 200V

The 74HC4538PW is commonly used in digital systems requiring precise timing control, such as microprocessors, communication devices, and embedded systems. Its reliability and performance are backed by NXP's commitment to quality, making it a trusted component in the design and manufacture of electronic products.

For designers and engineers looking for a robust and flexible timing solution, the 74HC4538PW by NXP Semiconductors is a component that stands out for its precision, versatility, and integration ease.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess