EN
  • EN
  • DE

74HC4059DB,112

Part No 74HC4059DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC PROG DIV-BY-N COUNTER 24-SSOP / Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr NXP USA Inc.
Series 74HC
Package Tube
Product Status Obsolete
Logic Type Divide-by-N
Direction Down
Number of Elements 1
Number of Bits per Element 16
Reset Asynchronous
Timing Synchronous
Count Rate 43 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74HC4059
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 954-74HC4059DB112,2156-74HC4059DB112-NX,935190010112,568-2696-5,NEXNXP74HC4059DB,112
Standard Package 59
Win Source Part Number 1040351-74HC4059DB,112
Ultra Librarian 3D Model Ultra Librarian 74HC4059DB,112 CAD Model

Description

Product Overview: 74HC4059DB,112 from NXP

The 74HC4059DB,112 is a high-quality integrated circuit manufactured by NXP Semiconductors, a renowned leader in the semiconductor industry. This programmable divide-by-n counter is part of the 74HC family, which is well-known for its high-speed CMOS technology. The device is designed to deliver precision and versatility in a wide range of digital applications.

Key Features

  • Programmable Divide-by-n Counter: The 74HC4059DB,112 can be programmed to divide input frequencies to achieve desired output frequencies, making it ideal for timing and control applications.
  • High-Speed CMOS Technology: Ensures low power consumption and minimizes the risk of generating excess heat, thus improving reliability and longevity.
  • Advanced Counting Capabilities: With its advanced counting options, it can handle complex operations, including Johnson and divide-by-n counting modes.
  • Wide Voltage Range: The device operates over a wide voltage range from 2V to 6V, accommodating various power supply levels and ensuring compatibility with other logic families.
  • Multiple Package Options: Available in a DB package, which is a small-outline package, suitable for space-constrained applications.

Applications

The versatile nature of the 74HC4059DB,112 makes it suitable for a broad spectrum of applications, including:

  • Frequency division
  • Time delay generation
  • Counter/timers
  • Sequential state machines
  • Real-time clocks

Technical Specifications

Below are some key technical specifications of the 74HC4059DB,112:

  • Supply Voltage (Vcc): 2V to 6V
  • Output Current: -5.2mA to 5.2mA
  • Operating Temperature: -40°C to +125°C
  • Package: DB (Small-outline package)
  • Mounting Type: Surface Mount

In conclusion, the 74HC4059DB,112 from NXP is a reliable and flexible solution for designers looking to implement a programmable divide-by-n counter in their digital systems. Its robust feature set and wide operating range make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess