EN
  • EN
  • DE

74HC4020PW

Part No 74HC4020PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 14-stage binary ripple counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131780-74HC4020PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4020PW CAD Model

Description

The NXP 74HC4020PW is a high-performance, 14-stage binary ripple counter integrated circuit, crafted with precision to deliver reliable and efficient counting solutions for a wide range of applications. This advanced chip is a part of the 74HC family, known for its high-speed CMOS technology, which makes it compatible with most TTL circuits.

Key Features

  • Technology: High-speed CMOS
  • Counting Sequence: Binary ripple
  • Number of Stages: 14
  • Supply Voltage Range: 2.0 to 6.0 V
  • Output Current: -25 mA to +25 mA
  • Package: TSSOP16
  • Frequency: Up to 30 MHz (typical at Vcc = 5 V)
  • Temperature Range: -40°C to +125°C
  • ESD Protection: HBM JESD22-A114F exceeds 2000 V

Product Applications

The 74HC4020PW is widely used in digital electronics for various counting-related applications. Its applications include:

  • Time Delay Generation
  • Frequency Division
  • Event Counting
  • Pulse Width Modulation (PWM)
  • Frequency and Time Measurement
  • Digital Logic Circuits

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HC4020PW is subjected to rigorous testing and quality control processes to ensure it performs to specifications under varying conditions. It is designed for long-term reliability, making it a trusted choice for engineers and designers in the industry.

Environmental Compliance

The NXP 74HC4020PW is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from environmentally harmful materials. This commitment to environmental sustainability makes it suitable for use in eco-friendly products and applications.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP datasheets and product resources.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6245 $59.3275
230+ $0.5125 $117.8750
350+ $0.4964 $173.7400
485+ $0.4805 $233.0425
625+ $0.4645 $290.3125
835+ $0.4164 $347.6940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess