EN
  • EN
  • DE

74HC4020PW,118

Part No 74HC4020PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 14STAGE BINARY RIPPLE 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 109MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 116378-74HC4020PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4020PW,118 CAD Model

Description

Product Overview: 74HC4020PW,118

The 74HC4020PW,118 is a high-quality integrated circuit (IC) produced by NXP Semiconductors, a leader in the electronics industry. This IC is part of the 74HC family, which is well-known for its high-speed CMOS technology. The 74HC4020PW,118 is a 14-stage binary ripple counter with a wide range of applications in digital electronics, including timers, frequency dividers, and counters in various devices.

Key Features

  • High-Speed CMOS Technology: The device is built on CMOS technology, ensuring low power consumption and a high noise immunity level.
  • 14-Stage Binary Counter: It features a 14-stage divider chain, which can be used to divide the input clock frequency by a factor ranging from 21 to 214.
  • Multiple Outputs: The IC provides outputs from six different stages (Q4 to Q14), allowing it to be used for various configurations and applications.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, accommodating diverse power supply requirements.
  • Low Power Dissipation: With its CMOS technology, the IC ensures low power dissipation, which is critical for battery-operated devices.
  • Standard TSSOP Package: The 74HC4020PW,118 comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.

Applications

The versatility of the 74HC4020PW,118 makes it an ideal choice for a variety of electronic applications. It is commonly used in:

  • Timing circuits
  • Frequency counters
  • Frequency dividers
  • Time-delay circuits
  • Sequential state machines

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74HC4020PW,118 is no exception and has been rigorously tested to meet industry standards for performance and durability. Its robust design ensures that it can withstand the demands of both commercial and industrial environments.

Whether you're designing complex digital systems or simple timing solutions, the 74HC4020PW,118 from NXP offers the performance, reliability, and flexibility needed to meet your design requirements.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7997 $65.5994
5+ $26.9127 $134.5635
7+ $26.0718 $182.5026
10+ $25.2310 $252.3100
12+ $24.3901 $292.6812
16+ $21.8665 $349.8640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess