Product Overview: 74HC4002PW from NXP
The 74HC4002PW is a high-speed Si-gate CMOS device that is a part of NXP's extensive range of integrated circuits. This particular chip is a dual 4-input NOR gate that combines the low power advantages of standard CMOS integrated circuits with the ability to drive output loads comparable to low-power Schottky TTL circuits. Its versatility makes it suitable for a wide array of digital applications, including logic gates, computing, and signal processing.
Key Features
- Logic Type: Dual 4-input NOR gate, providing a logical output of LOW only when all inputs are HIGH.
- Package: Comes in a TSSOP14 plastic thin shrink small outline package with a body width of 4.4 mm, making it compact and suitable for space-constrained applications.
- Supply Voltage Range: Operates on a wide supply voltage range from 2.0 V to 6.0 V, which makes it compatible with a variety of logic families and systems.
- High Noise Immunity: Ensures stable operation in electrically noisy environments, which is critical for industrial and automotive applications.
- Low Power Consumption: Exhibits typical low power characteristics of CMOS circuitry, ensuring energy efficiency in operation.
- High Fan-out: Capable of driving multiple inputs in subsequent stages, providing flexibility in circuit design.
- ESD Protection: Features electrostatic discharge protection to safeguard the device during handling and operation.
- Compliance: Meets JEDEC standard no. 7A requirements, ensuring reliability and industry-standard performance.
Applications
The 74HC4002PW is suitable for a multitude of applications that require logical operations. It is commonly used in:
- Logic synthesis and signal gating
- Control systems
- Alarm systems
- Embedded systems
- Data processing equipment
With its robust design and compatibility with other logic families, the 74HC4002PW from NXP is a reliable choice for designers looking to implement NOR gate functions in their digital circuits. Its performance and power efficiency make it an industry-preferred component for both prototyping and mass production.