EN
  • EN
  • DE

74HC257D-T

Part No 74HC257D-T
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 713181-74HC257D-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC257D-T CAD Model

Description

Product Overview: 74HC257D-T from NXP Semiconductors

The 74HC257D-T is a high-performance, quad 2-input multiplexer with 3-state outputs, designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This integrated circuit is part of the 74HC family, which is well-known for its high-speed CMOS technology. The 74HC257D-T is specifically engineered to deliver high-speed operation while maintaining the low power consumption characteristic of CMOS devices.

Key Features

  • Logic Type: The 74HC257D-T is a multiplexer, which allows it to select one of two inputs for each of its four output channels, effectively routing data from multiple sources to a single destination.
  • Number of Channels: This device includes four multiplexer channels, making it versatile for various data selection and routing applications.
  • Output Type: It features 3-state outputs, which means that in addition to the standard logic levels, the outputs can be placed in a high-impedance state. This allows for bus-oriented applications where multiple outputs can share a common connection without interference.
  • Supply Voltage Range: The 74HC257D-T operates over a broad supply voltage range from 2.0V to 6.0V, accommodating various logic level requirements and ensuring compatibility with both TTL and CMOS logic families.
  • Package: The device is offered in an SOIC-16 package, which ensures a compact footprint while providing sufficient pin spacing for easy integration into a wide range of electronic systems.

Applications

The versatility of the 74HC257D-T makes it suitable for numerous applications, including:

  • Data routing and multiplexing in communication systems
  • Signal gating in computer and peripheral devices
  • Function generation in test equipment
  • Address decoding in memory selection circuits

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC257D-T is subjected to rigorous testing and quality control measures to ensure reliable performance in even the most demanding applications. Its robust design is built to meet the industry standards for durability and longevity, making it a trusted choice for engineers and designers across various fields.

With its combination of speed, power efficiency, and flexible functionality, the 74HC257D-T from NXP Semiconductors stands out as a superior choice for your multiplexing needs.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess