Product Overview: NXP 74HC237
The NXP 74HC237 is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). It is fabricated with silicon gate CMOS technology which offers the inherent benefits of CMOS—low quiescent power and high noise immunity, alongside the speed of LSTTL devices.
This integrated circuit is a 3-to-8 line decoder/demultiplexer with address latches. Its primary function is to decode three binary address inputs (A0, A1, A2) to eight mutually exclusive outputs (Y0 to Y7). The device features three enable inputs: two active-low (E1, E2) and one active-high (E3). The enables must be in the correct state to select one of the eight output lines.
One of the key features of the 74HC237 is its latched address inputs, which store the last address presented before the enable signal went inactive. This is particularly useful in microprocessor systems, where address decoding for memory selection can be latched and kept stable for the entire cycle.
Another significant advantage of this decoder is its capability to provide binary decoding with minimal external components, thus simplifying design and reducing overall system cost. It is typically used in a wide range of applications, from general logic to use in complex microprocessor/microcontroller-based systems.
Key Features:
- Decodes 3 binary coded inputs into one of 8 mutually exclusive outputs
- Features latched inputs for address storage
- Active-low and active-high enable inputs for flexible control
- High noise immunity characteristic of CMOS devices
- Low power consumption
- Wide operating voltage range: 2V to 6V
- Complies with JEDEC standard no. 7A
- ESD protection: HBM JESD22-A114F exceeds 2000V, MM JESD22-A115-A exceeds 200V
- Multiple package options available
The 74HC237 is a versatile component suitable for hardware designers looking for a reliable and efficient solution for address decoding or data routing applications. Its robustness and ease of use make it a preferred choice for a broad spectrum of digital logic tasks.