EN
  • EN
  • DE

LT1782CS5#TR

Part No LT1782CS5#TR
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.075V/μs
Gain Bandwidth Product 225kHz
Current - Input Bias 8nA
Voltage - Input Offset 500μV
Supply Current 45μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.5V ~ 18V, ±1.25V ~ 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number LT1782
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 724710-LT1782CS5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1782CS5#TR CAD Model

Description

The Linear Technology LT1782CS5#TR is a high-performance operational amplifier (op amp) that delivers precision and power efficiency in a compact SOT-23 package. This op amp is designed for applications that require both low input bias currents and low power consumption while still providing rail-to-rail output swing.

Key Features:

  • Picoampere Input Bias Current: The LT1782CS5#TR boasts an ultra-low input bias current, making it ideal for sensitive applications such as photodiode amplifiers, sensor interfaces, and other precision circuits.
  • Rail-to-Rail Output: This op amp can swing its output voltage from the negative supply rail to within millivolts of the positive supply rail, maximizing the dynamic range in single-supply operations.
  • Low Power Operation: With a supply current of just 315µA, the LT1782CS5#TR is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Supply Range: The device can be powered from a supply voltage range of 2.5V to 12.6V, accommodating a variety of power sources and system requirements.
  • Stable with Capacitive Loads: The LT1782CS5#TR is designed to be stable with capacitive loads, ensuring reliable performance in a range of circuit configurations.

Applications:

  • Portable Instrumentation
  • Photodiode Amplifiers
  • Sensor Interfaces
  • Battery-Powered Systems
  • Data Acquisition Systems

The LT1782CS5#TR is supplied in a 5-lead SOT-23 package, which is suitable for space-constrained applications. The combination of low power, precision input characteristics, and rail-to-rail output makes the LT1782CS5#TR a versatile choice for designers looking to optimize their systems for power and performance.

Whether you're developing portable medical devices, precision analog systems, or any application that demands high accuracy with minimal power draw, the LT1782CS5#TR from Linear Technology is a reliable and efficient solution that meets a wide range of operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8675 $52.8075
21+ $4.8144 $101.1024
33+ $4.6639 $153.9087
45+ $4.5135 $203.1075
58+ $4.3630 $253.0540
77+ $3.9117 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,784 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess