EN
  • EN
  • DE

74HC670D

Part No 74HC670D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4 x 4 register file; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131907-74HC670D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC670D CAD Model

Description

Introducing the 74HC670D: A Versatile Register File from NXP

The 74HC670D is a high-speed CMOS device designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This integrated circuit is part of the 74HC (High-speed CMOS) family, known for its robust performance, low power consumption, and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features of the 74HC670D

  • 4 x 4 Register File: The 74HC670D offers a 4 x 4 register file, which means it contains four registers, each capable of holding a 4-bit word. This makes it ideal for temporary data storage, data manipulation, and buffering in a wide range of digital applications.
  • Independent Registers: Each register can be written to or read from independently, providing great flexibility in data handling. This feature allows for individual register control, which is essential in complex digital systems.
  • Two-Phase Clocking: The device supports two-phase clocking, which enhances its capability to synchronize data transfer in systems with multiple processing elements.
  • Multiple Operating Modes: With separate read and write enable signals, the 74HC670D can operate in various modes, including read, write, and store, making it adaptable to different functional requirements.
  • Tri-State Outputs: The outputs of the 74HC670D are tri-state, allowing for connection to a common bus. This feature is crucial for bus-oriented systems, where multiple devices need to connect to the same communication line without interference.

Applications and Usage

The 74HC670D is well-suited for use in a broad range of digital applications. Its ability to store and manipulate multiple 4-bit words makes it perfect for:

  • Data processing systems
  • Microprocessor support and expansion
  • Communication systems
  • Buffer registers in multi-core processors
  • Control systems

Technical Specifications

The device operates with a standard supply voltage ranging from 2.0V to 6.0V, which allows for integration into both low-power and standard digital environments. The 74HC670D comes in a 16-pin SO (Small Outline) package, ensuring a compact footprint for space-constrained applications.

With its combination of flexibility, performance, and power efficiency, the 74HC670D from NXP stands out as a valuable component for designers seeking a reliable register file solution.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess