Product Overview: 74HC1GU04GW Inverter from NXP
The 74HC1GU04GW is a high-speed Si-gate CMOS device from NXP Semiconductors designed to deliver the functionality of a single inverter. This integrated circuit is part of the 74HC series, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74HC1GU04GW is housed in a compact SOT-353 (SC-70) surface-mount package, making it suitable for high-density circuit designs where space is at a premium.
With its wide supply voltage range of 2.0V to 6.0V, the 74HC1GU04GW provides designers with flexibility in various applications, including battery-operated devices, where power supply levels can vary. The device is characterized by low power consumption and high noise immunity, ensuring reliable operation even in challenging electrical environments.
The 74HC1GU04GW offers a single inverter with an input and an output on opposite sides of the package, which can be beneficial for PCB layout considerations. The inverter's output can drive up to 10 standard 74HC loads, granting it a good drive capability. The device's propagation delay and transition times are both specified for voltage ranges from 2.0V to 6.0V, providing designers with critical timing information for high-speed applications.
Key features of the 74HC1GU04GW include:
- High noise immunity
- Low power dissipation
- Wide supply voltage range (2.0V to 6.0V)
- Compatibility with TTL levels
- Capability to drive 10 LSTTL loads
- ESD protection:
- HBM JESD22-A114E exceeds 2000V
- MM JESD22-A115-A exceeds 200V
- Multiple package options
Applications for the 74HC1GU04GW are diverse, including but not limited to:
- Wave shaping
- Signal gating
- Oscillator circuits
- Logic level conversion
- High-speed logic circuits
The 74HC1GU04GW from NXP is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of high-speed operation, low power consumption, and robust noise immunity makes it an excellent choice for designers looking to implement an efficient inverter function in their digital applications.