EN
  • EN
  • DE

74HC1GU04GV

Part No 74HC1GU04GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131608-74HC1GU04GV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC1GU04GV CAD Model

Description

Overview of the 74HC1GU04GV Inverter from NXP

The 74HC1GU04GV is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the logic function of a single inverter. This integrated circuit is part of the 74HC family, which means it combines the high noise immunity and low power consumption of CMOS with the speed and drive capabilities of LSTTL (Low-Power Schottky Transistor-Transistor Logic). The device is encapsulated in a very small 5-pin SC-74A (SOT353) surface-mounted package, making it ideal for space-constrained applications.

Key Features

  • Logic Type: The 74HC1GU04GV is a single inverter logic gate that inverts the input signal applied to it.
  • Operating Voltage: It operates on a wide range of supply voltages from 2.0V to 5.5V, allowing for use in various logic level environments.
  • High Speed: The device has a typical propagation delay of only 4ns at a 5V supply voltage, ensuring fast response times for critical applications.
  • Low Power Consumption: The 74HC1GU04GV boasts low power dissipation with a maximum ICC of only 1μA when in standby mode, making it suitable for battery-operated devices.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability across diverse environmental conditions.
  • Package: The small 5-pin SC-74A (SOT353) package allows for efficient use of PCB space.

Applications

The 74HC1GU04GV is versatile and can be used in a wide array of applications, including:

  • Logic inverters
  • Oscillator circuits
  • Signal processing
  • Waveform generation
  • Computing

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the 74HC1GU04GV is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for the end-user. Whether you are designing consumer electronics, automotive systems, or industrial controls, the 74HC1GU04GV provides a compact, efficient, and reliable solution for your inverting logic needs.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0796 $50.1480
1,530+ $0.0654 $100.0620
2,370+ $0.0633 $150.0210
3,265+ $0.0613 $200.1445
4,225+ $0.0592 $250.1200
5,650+ $0.0531 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess