Product Overview: 74HC1G04GW
The 74HC1G04GW is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide range of electronic applications. This integrated circuit is specifically designed as a single inverter, which is a fundamental building block in digital electronics.
Key Features
- Logic Type: CMOS single inverter gate, providing an essential function in digital circuits by inverting the input signal.
- Supply Voltage Range: 2.0 to 6.0 V, offering compatibility with a variety of low-power and standard logic level systems.
- High Noise Immunity: Ensures stable operation even in electrically noisy environments, making it suitable for industrial applications.
- Low Power Consumption: Ideal for battery-powered and energy-saving applications due to its efficient power usage.
- High-Speed Operation: With a typical propagation delay of only a few nanoseconds, it is well-suited for high-speed signal processing tasks.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, ensuring compatibility with a range of legacy systems.
- Temperature Range: Operational from -40°C to +125°C, making it reliable in extreme conditions.
- Package: Available in a compact SOT-353 (SC-88A) surface-mount package, saving valuable board space in dense circuit designs.
Applications
The 74HC1G04GW is highly versatile and can be used in various applications, including:
- Logic inversion
- Oscillator circuits
- Signal processing
- Pulse shaping
- Waveform generation
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HC1G04GW is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.
Support and Resources
Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and design resources, on the NXP Semiconductors website to facilitate the integration of the 74HC1G04GW into their projects.