EN
  • EN
  • DE

74HC1G02GW/C1125

Part No 74HC1G02GW/C1125
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040314-74HC1G02GW/C1125
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC1G02GW/C1125 CAD Model

Description

The 74HC1G02GW/C1125 is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the logic functionality of a single 2-input NOR gate in a compact and efficient package. This product is part of the 74HC series, which is well-regarded for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. The 74HC1G02GW/C1125 is a testament to NXP's commitment to providing advanced solutions for digital logic operations.

Key Features

  • Logic Type: 2-input NOR Gate
  • Supply Voltage Range: 2.0V to 6.0V
  • Operating Temperature: -40°C to +125°C
  • Package: SOT353 (also known as SC-88A or SC70-5)
  • Mounting Type: Surface Mount
  • Output Capability: Standard
  • High Noise Immunity: Characteristic of CMOS technology
  • Low Power Consumption: 2 µA max ICC at 25°C
  • High Speed: tpd of 4 ns at VCC = 5V

Applications

The 74HC1G02GW/C1125 is suitable for a wide range of applications, including:

  • Logic level translation
  • Power management
  • Signal processing
  • Control systems
  • Embedded systems

Quality and Reliability

NXP Semiconductors ensures that each 74HC1G02GW/C1125 device meets the highest standards of quality and reliability. The product is rigorously tested to perform under diverse conditions and is certified to operate effectively within the specified temperature and voltage ranges.

Environmental and Regulatory Compliance

The 74HC1G02GW/C1125 is designed with environmental responsibility in mind. It complies with various international standards, including RoHS (Restriction of Hazardous Substances) and is free from lead (Pb), ensuring minimal environmental impact and safe integration into consumer electronics.

Ordering and Packaging Information

For ordering, the 74HC1G02GW/C1125 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. Detailed packaging and ordering information can be obtained through NXP's official distribution channels or by contacting NXP support directly.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0531 $57.8790
2,635+ $0.0439 $115.6765
4,170+ $0.0416 $173.4720
5,715+ $0.0404 $230.8860
7,355+ $0.0393 $289.0515
9,680+ $0.0358 $346.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess