EN
  • EN
  • DE

74HC173N,652

Part No 74HC173N,652
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 95MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Win Source Part Number 765406-74HC173N,652
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC173N,652 CAD Model

Description

The 74HC173N,652 is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This integrated circuit belongs to the 74HC series, known for their compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity typical of CMOS technology.

Key Features

  • Logic Type: Quad D-type Flip-Flop
  • Output Type: 3-State Non-Inverted
  • Package / Case: DIP-16
  • Mounting Type: Through Hole
  • Supply Voltage Range: 2.0V to 6.0V
  • Operating Temperature: -40°C to +125°C
  • Logic Family: HC
  • Propagation Delay Time: 13ns at 6V

Product Description

The 74HC173N,652 is a quad D-type flip-flop with clear and preset capabilities. Each flip-flop has individual clear and clock inputs and also features a common preset and a common output enable. The device comes in a robust DIP-16 (Dual In-line Package) which is suitable for through-hole PCB mounting, making it an excellent choice for prototyping as well as commercial production.

With a wide supply voltage range from 2.0V to 6.0V, the 74HC173N,652 is versatile for various digital applications. The low power consumption and high noise immunity of CMOS technology, combined with the ability to drive 10 LSTTL loads, make it highly suitable for interfacing with TTL systems. The device's 3-state outputs enable direct connection to a bus-organized system, adding to its flexibility in complex digital circuits.

The 74HC173N,652 operates over a broad temperature range, making it reliable for use in demanding environments. The propagation delay time of 13ns at 6V ensures fast response times for high-speed applications.

Applications

The 74HC173N,652 is ideal for a wide range of applications, including:

  • Buffer/Storage Registers
  • Control Registers
  • Data Storage and Transfer
  • Shift Registers

With its robust design and versatile features, the 74HC173N,652 from NXP Semiconductors is a reliable and efficient choice for designers looking to implement high-speed data storage and transfer systems in their digital applications.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess