Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 71MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SSOP (0.209", 5.30mm Width)
Win Source Part Number 125850-74HC112DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC112DB,118 CAD Model

Description

Product Overview: 74HC112DB,118

The 74HC112DB,118 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and reliability in a wide range of applications. This integrated circuit is part of the 74HC series, which is designed to operate at the same speed as the original 74 series but with the low power consumption characteristic of CMOS technology.

Key Features

  • Dual JK flip-flop: The device contains two independent JK flip-flops with set and reset capabilities, providing versatile flip-flop operations for various digital applications.
  • Standard Pinout: It adheres to the industry-standard pinout, facilitating easy integration into existing designs and systems.
  • High-Speed Operation: With its CMOS technology, it offers high-speed operation comparable to the original 74 series.
  • Low Power Consumption: The low power requirements of CMOS technology make this device suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It has a wide operating voltage range from 2V to 6V, providing design flexibility for different voltage levels.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, ensuring compatibility with various logic families.
  • ESD Protection: It includes ESD protection, ensuring the device's robustness against electrostatic discharges during handling and operation.
  • Multiple Package Options: Available in a small outline package (SO), making it suitable for space-constrained applications.

Applications

The 74HC112DB,118 is an ideal choice for a range of digital applications, including:

  • Counters and dividers
  • Control circuits
  • Toggle circuits
  • Sequential state machines

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC112DB,118 is manufactured with stringent quality control processes, ensuring its reliability for critical and demanding applications. Its robust design and construction make it a preferred choice for engineers and designers seeking a dependable dual JK flip-flop solution.

You May Also Be Interested in

ON Semiconductor
IC D-TYPE POS TRG SNGL 8SOIC
Lowest to €1.1101
ECAD model for MC100EL51DG
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €2.0215
ECAD model for SN74LVC374AQPWREP
Texas Instruments
IC FF D-TYPE SINGLE 9BIT 24SOIC
Need more? Email Us
ECAD model for SN74LVC823ADW
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Fairchild/ON Semiconductor
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to €0.8221
ECAD model for MM74HCT574MTCX
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to €0.1004
ECAD model for MM74HC273MTC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ €0.1680 €58.7995
855+ €0.1374 €117.4732
1,320+ €0.1339 €176.8071
1,820+ €0.1293 €235.3505
2,360+ €0.1245 €293.8212
3,160+ €0.1116 €352.6733
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,730 pieces
MOQ: 350 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention