Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Reel package
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 40MHz
Max Propagation Delay @ V, Max CL 30ns @ 4.5V, 50pF
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 765526-74HCT534D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT534D,653 CAD Model

Description

Product Overview: 74HCT534D,653

The 74HCT534D,653 is a high-performance integrated circuit from NXP Semiconductors, renowned for its robustness and versatility in various digital applications. This particular device is part of the 74HCT series, which is compatible with TTL levels and known for its low power consumption and high noise immunity. The 74HCT534D,653 is an octal D-type flip-flop featuring positive-edge trigger functionality, designed to be used in a wide array of electronics systems where reliable data storage or transfer is required.

Key Features:

  • Logic Type: Octal D-type flip-flop with positive-edge trigger ensures precise data capture on the rising edge of the clock signal.
  • Output Capability: The device can drive up to 15 LSTTL loads, providing ample output current for interfacing with other logic families.
  • 3-State Outputs: The flip-flop includes 3-state outputs which facilitate bus-oriented applications, allowing multiple outputs to connect to a bus without interference.
  • Wide Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with standard 5V digital systems.
  • High Noise Immunity: The 74HCT534D,653 is characterized by its high noise immunity, which is typical of the HCT family, ensuring stable performance in electrically noisy environments.
  • Low Power Consumption: It features a balanced propagation delay and transition times, leading to reduced power consumption without compromising speed.
  • Package: The device comes in a SO20 package, which is a small-outline package that is both space-saving and suitable for automated surface-mount assembly processes.

Applications:

The 74HCT534D,653 is an ideal choice for a variety of digital applications, including:

  • Temporary storage of data
  • Data transceivers
  • System control functions
  • Register for data manipulation
  • Communication systems

With its robust design and reliable performance, the 74HCT534D,653 from NXP Semiconductors is a go-to component for engineers and designers looking for a dependable flip-flop solution in their digital circuitry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE DOUBLE 9BIT 56SSOP
Need more? Email Us
ECAD model for 74FCT162823CTPVG
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20VSSOP
Need more? Email Us
ECAD model for TC74VHC574FK(EL,K)
Fairchild/ON Semiconductor
IC FF D-TYPE DUAL 8BIT 54FBGA
Lowest to €1.1972
ECAD model for 74LCX16374GX
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-5
Lowest to €0.1724
ECAD model for SN74AUP1G79DCKT
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to €0.3931
ECAD model for SN74AUP1G80DBVTG4
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to €0.5849
ECAD model for CD74HC173M
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to €0.2802
ECAD model for 74LVC1G175DCKRG4
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to €0.4766
ECAD model for SN74HC574NS
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention