Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131559-74HC164N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC164N CAD Model

Description

Product Overview: 74HC164N Integrated Circuit by NXP Semiconductors

The 74HC164N is a high-speed Si-gate CMOS device from NXP Semiconductors designed to meet the requirements of a wide array of digital signal processing and generation applications. This integrated circuit is a serial-in, parallel-out shift register that features two serial data inputs (A and B) and eight parallel outputs (Q0 to Q7). The 74HC164N is well-suited for interface circuitry, buffer registers, display drivers, and many other functions that require the conversion of serial data to parallel output formats.

Constructed with the robustness and reliability that NXP is known for, the 74HC164N operates over a wide voltage range from 2.0V to 6.0V. This allows for compatibility with TTL levels while maintaining CMOS low power consumption. It has a high noise immunity characteristic of CMOS circuitry, ensuring stable performance in a variety of operating conditions.

The 74HC164N is provided in a DIP-14 (Dual In-line Package) making it suitable for breadboard prototyping and permanent projects alike. Its lead-free and RoHS compliant construction aligns with current environmental standards, ensuring modern ecological considerations are met.

Key Features of the 74HC164N

  • Logic Family: The device belongs to the 74HC family, known for its high-speed CMOS logic performance.
  • Shift Register Type: Serial input to parallel output configuration, facilitating data conversion and processing.
  • Number of Pins: 14-pin package that allows for easy interfacing with other components on a circuit board.
  • Supply Voltage Range: Operates across a wide range of voltages, from 2.0V to 6.0V, providing flexibility in various power environments.
  • Operating Temperature: Designed to function over a broad temperature range, ensuring reliability across different operating conditions.

The 74HC164N by NXP Semiconductors is a versatile component that is essential for developers working on digital systems requiring efficient serial to parallel data conversion. Its ease of use, coupled with the high-quality standards of NXP, makes it a reliable choice for both hobbyists and professional engineers. Whether it is used in automation, control systems, or consumer electronics, the 74HC164N stands as a testament to NXP's commitment to providing innovative and practical integrated circuit solutions.

You May Also Be Interested in

Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1230 $50.4300
995+ $0.1010 $100.4950
1,535+ $0.0978 $150.1230
2,115+ $0.0947 $200.2905
2,735+ $0.0915 $250.2525
3,660+ $0.0820 $300.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 410 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention