Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411903-X24C01ASIT2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24C01ASIT2 CAD Model

Description

The Intersil X24C01ASIT2 is a 1Kbit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device featuring a 2-wire serial interface (I2C). Organized as 128 x 8 bits, it offers reliable non-volatile storage for various applications. The '2' at the end suggests a specific revision or minor variation of the X24C01ASIT.

Applications:

  • Consumer Electronics: Used for storing user preferences, settings, and configuration data in devices like televisions, set-top boxes, DVD players, and remote controls.
  • Industrial Control Systems: Employed in industrial sensors, meters, and control equipment for storing calibration data, device identification, and system parameters.
  • Instrumentation: Integrated into test and measurement instruments for storing calibration settings, instrument configurations, and serial numbers.
  • Medical Devices: Provides non-volatile storage for device settings, calibration information, and patient-related data in portable medical devices.
  • Automotive Electronics: Used for storing configuration settings, diagnostic codes, and vehicle identification information in automotive control modules.

Features:

  • 1Kbit (128 x 8) EEPROM: Offers 1024 bits of non-volatile storage capacity.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other digital devices.
  • Self-Timed Write Cycle: Automates the write cycle timing, reducing the need for external components.
  • Low Voltage Operation: Suitable for low-power and battery-powered applications.
  • Schmitt Trigger Inputs: Enhances noise immunity on the serial interface lines.
  • Write Protect Feature: Prevents accidental data corruption during write operations.

Benefits:

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data persistence.
  • Easy Integration: The I2C interface allows for simple connection to a wide range of microcontrollers.
  • Reduced System Complexity: The self-timed write cycle minimizes the need for external timing circuits.
  • Low Power Consumption: Ideal for use in battery-operated devices.
  • Improved Noise Immunity: Schmitt trigger inputs enhance the reliability of the serial communication.
  • Data Protection: The write protect feature safeguards against accidental data modification.

Additional Details:

The X24C01ASIT2 operates within a defined voltage range (typically 2.7V to 5.5V). The I2C interface supports standard and fast mode operation. It is commonly available in packages like SOIC and TSSOP. Data retention is generally guaranteed for several years, with endurance typically rated for millions of write cycles per byte. It's crucial to consult the device datasheet for specific electrical characteristics, timing diagrams, application notes, and any differences compared to the X24C01ASIT version. The 'T2' suffix might indicate a different temperature grade, packaging, or minor specification change.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
ON Semiconductor
CAT24C64 - 64-KBIT I2C SERIAL EE
Lowest to $0.3260
ECAD model for CAT24C64C4UTR
Micron Technology Inc.
IC DRAM 128GBIT PAR 496FBGA
Need more? Email Us
ECAD model for MT62F2G64D8CL-026 WT:B

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention