EN
  • EN
  • DE

74HC164DB

Part No 74HC164DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in, parallel-out shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131558-74HC164DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC164DB CAD Model

Description

NXP 74HC164DB 8-bit Serial-in/Parallel-out Shift Register

The NXP 74HC164DB is a high-speed Si-gate CMOS device and is part of the 74HC series. This integrated circuit is designed to provide a reliable and efficient solution for digital systems requiring serial-to-parallel data conversion. The 74HC164DB is an 8-bit, serial-in/parallel-out shift register that allows for the serial input of data and the parallel output of the same data, making it an essential component for expanding the number of input/output lines in microcontroller-based systems or for driving LEDs, displays, and other output devices.

Key Features

  • Logic Family: The device belongs to the 74HC logic family, which is known for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.
  • Operating Voltage: It operates over a wide voltage range from 2.0V to 6.0V, catering to a variety of logic level requirements and ensuring compatibility with both low and high voltage systems.
  • Shift Register: The 74HC164DB features an 8-bit serial-in/parallel-out shift register, which allows for the conversion of serial data input to parallel data output.
  • Output Capability: This device can drive up to 15 LSTTL loads, providing sufficient current for many standard applications.
  • Speed: The high-speed operation of the 74HC164DB is evidenced by its typical clock frequency of 24 MHz, making it suitable for high-speed data processing tasks.

Applications

The 74HC164DB is ideal for a broad range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED and display drivers
  • Interface circuitry for microprocessors
  • Sequential timing applications

Package and Quality

The device is offered in a small 14-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. The 74HC164DB is fully specified for partial Power-down applications using I<sub>OFF. The I<sub>OFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. NXP's commitment to quality ensures that the 74HC164DB meets stringent industry standards for performance and reliability.

For detailed specifications and application circuits, refer to the official NXP datasheets and product documentation. The 74HC164DB from NXP is a versatile and high-performance solution for your serial-to-parallel data conversion needs.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess