Product Overview: 74HC153N by NXP
The 74HC153N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a global leader in the electronics industry, this integrated circuit is designed to multiplex digital signals from multiple input lines to a single output line. It is commonly used in digital applications where signal selection and data routing are required.
Key Features
- Dual 4-input multiplexer: The 74HC153N contains two individual 4-input multiplexers with common select inputs and separate enable inputs. This allows for versatile control and switching of multiple signals.
- Wide operating voltage range: The device can operate on a wide range of supply voltages from 2V to 6V, making it suitable for battery-operated devices as well as standard digital circuits.
- Low power consumption: Its CMOS technology ensures low power consumption, which is essential for energy-efficient designs.
- High noise immunity: The 74HC153N is characterized by its high noise immunity, ensuring stable performance in electrically noisy environments.
- Standard pin configuration: The device is available in a standard 16-pin DIP package, which is easy to handle and compatible with commonly used PCB layouts.
- Compatibility: It is TTL compatible on all inputs, which allows for easy integration into existing designs without the need for additional interfacing components.
Applications
The 74HC153N is ideal for a variety of digital applications, including:
- Data routing and signal multiplexing
- Function generation
- Computer logic
- Control systems
- Communication systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HC153N is rigorously tested to ensure performance and reliability, making it a trusted choice for engineers and designers looking for a dependable multiplexing solution.
For detailed specifications, application notes, and additional resources, interested individuals are encouraged to consult the datasheet and technical documentation provided by NXP Semiconductors.