EN
  • EN
  • DE

74HC7731D

Part No 74HC7731D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 64-bit static shift register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131933-74HC7731D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC7731D CAD Model

Description

Product Overview: 74HC7731D from NXP

The 74HC7731D is a high-speed Si-gate CMOS device that is part of the robust 74HC series from NXP Semiconductors. Designed to deliver both performance and reliability, this integrated circuit embodies the exceptional quality standards that NXP is known for.

Key Features

  • High-Speed Performance: The 74HC7731D operates at a frequency that ensures swift data processing and signal transmission, making it suitable for high-speed applications.
  • Low Power Consumption: As a CMOS device, it consumes significantly less power compared to its TTL counterparts, which is ideal for battery-operated devices and power-sensitive applications.
  • Wide Operating Voltage Range: It functions within a broad voltage range, typically from 2.0V to 6.0V, providing flexibility in various system designs.
  • High Noise Immunity: The 74HC7731D is equipped with a noise immunity level that conforms to the 74HC standard, ensuring stable operation even in electrically noisy environments.
  • Compatibility: This IC is compatible with TTL levels, allowing for easy integration into mixed-technology systems without the need for additional interfacing components.

Applications

The versatility of the 74HC7731D makes it suitable for a wide range of applications, including:

  • Logic circuits
  • Counters and dividers
  • Computer systems
  • Data processing
  • Consumer electronics

Package and Quality

The 74HC7731D is available in a standard SOIC package, which is suitable for automated surface-mount assembly processes and is known for its reliability and robustness. NXP's commitment to quality is reflected in the rigorous testing and quality control measures that this product undergoes, ensuring that each device meets the high standards expected by industry professionals.

With its combination of speed, power efficiency, and compatibility, the 74HC7731D from NXP stands out as a top choice for designers looking to incorporate a dependable logic device into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess