EN
  • EN
  • DE

74HC139N

Part No 74HC139N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-to-4 line decoder/demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131514-74HC139N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC139N CAD Model

Description

Product Overview: 74HC139N by NXP Semiconductors

The 74HC139N is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors, a trusted name in the electronics industry. This integrated circuit is part of the 74HC (High-speed CMOS) family, which is well-known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The 74HC139N is particularly notable for its dual 2-to-4 line decoder/demultiplexer functionality.

Key Features

  • Dual Decoder/Demultiplexer: The 74HC139N consists of two individual 2-to-4 line decoders which can be used independently for different applications or combined for more complex decoding tasks.
  • Wide Operating Voltage: It operates over a wide voltage range from 2.0 to 6.0 V, making it versatile for use in various circuit designs and compatible with many other logic families.
  • Low Power Consumption: The device is designed for optimized power usage, which is a critical feature for battery-operated and power-sensitive applications.
  • High Noise Immunity: The 74HC139N exhibits high noise immunity, ensuring reliable performance in electrically noisy environments.
  • Standard Pin Configuration: It comes in a standard 16-pin DIP (Dual In-line Package), which is easy to handle and compatible with breadboards and sockets for prototyping and testing purposes.

Applications

The 74HC139N is suitable for a wide range of applications, including:

  • Memory decoding or data routing
  • Control systems
  • Computer systems
  • Embedded systems

Product Specifications

With its low power dissipation and balanced propagation delays, the 74HC139N is designed for high-performance systems. The device's LSTTL (Low-power Schottky TTL) compatibility is ensured by the 20 mA output drive capability and the ability to drive 10 LSTTL loads. Moreover, the device has an ESD protection exceeding 2000 V HBM per JESD22-A114, and 200 V MM per JESD22-A115.

Conclusion

The NXP 74HC139N is an excellent choice for designers looking for a reliable and efficient dual 2-to-4 line decoder/demultiplexer. Its compatibility with multiple logic families, low power consumption, and high noise immunity make it a versatile component for a multitude of digital applications.

You May Also Be Interested in

RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1462 $50.4390
835+ $0.1199 $100.1165
1,295+ $0.1162 $150.4790
1,780+ $0.1124 $200.0720
2,300+ $0.1087 $250.0100
3,080+ $0.0975 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,475 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess