EN
  • EN
  • DE

MC33164P-005

Part No MC33164P-005
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSOR UNDERVOLTAGE TO92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.33V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 207867-MC33164P-005
Ultra Librarian 3D Model Ultra Librarian MC33164P-005 CAD Model

Description

Overview of ON Semiconductor MC33164P-005

The ON Semiconductor MC33164P-005 is a precision undervoltage sensing circuit designed to monitor voltage levels within electronic systems, ensuring they operate within safe parameters. This component is crucial for applications where voltage supply consistency is vital for both performance and safety. The MC33164P-005 is particularly well-suited for use in microprocessor-based systems, portable battery-powered devices, and industrial control systems.

Key Features

  • Voltage Sensing Accuracy: The device offers a high degree of accuracy in monitoring undervoltage conditions, which is essential for the reliable operation of sensitive electronic equipment.
  • Low Power Consumption: With its design optimized for minimal power draw, the MC33164P-005 is an excellent choice for battery-operated devices where power efficiency is a priority.
  • Programmable Voltage Threshold: Users can set the desired undervoltage threshold level according to the specific needs of their application, providing flexibility and customization.
  • Fast Response Time: The MC33164P-005 reacts quickly to undervoltage conditions, triggering protective mechanisms in a timely manner to prevent damage to the system.
  • Glitch Immunity: The device is designed to ignore transient voltage drops, thus avoiding false triggering and ensuring stable operation.

Applications

  • Microprocessor systems
  • Battery chargers
  • Portable instruments
  • Automotive systems
  • Industrial control systems
  • Telecommunication equipment

Product Specifications

The MC33164P-005 is housed in a compact DIP-8 package, making it easy to integrate into a variety of circuit designs. It operates over a wide temperature range, ensuring reliability in diverse environmental conditions. The device's undervoltage threshold can be programmed through external resistors, allowing for a tailored undervoltage response specific to the needs of the application.

In conclusion, the ON Semiconductor MC33164P-005 undervoltage sensing circuit is a highly reliable and versatile component that provides critical protection for electronic systems. Its precision, low power consumption, and programmability make it an ideal solution for a wide range of applications where voltage monitoring is essential.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess