The 74HC139DB is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is part of the 74HC series, known for its robust performance and compatibility with a wide range of digital systems.
Key Features
- Dual 2-to-4 line decoder/demultiplexer: The 74HC139DB is designed to decode two independent binary input signals into four mutually exclusive outputs. This feature is particularly useful in applications where efficient data distribution or routing is required.
- Wide operating voltage range: It operates across a wide voltage range from 2.0V to 6.0V, making it versatile for use in various logic level environments.
- Low power consumption: This device has a balanced power and speed performance, ensuring low power consumption without sacrificing operational speed, which is crucial for battery-powered and energy-saving applications.
- High noise immunity: The 74HC139DB possesses a high level of immunity to electrical noise, which is essential for stable performance in electronically noisy environments.
- Non-inverting outputs: The outputs of the device are non-inverting, providing a direct correlation between input and output signals.
Applications
The versatility of the 74HC139DB allows it to be used in a wide range of applications, including:
- Memory decoding or data routing
- Control systems
- Computers and computer peripherals
- Instrumentation and test equipment
Technical Specifications
The device comes in a standard DB package and adheres to strict specifications to ensure reliability and performance. Some of the technical attributes include:
- Logic Family: HC
- Logic Type: 2-to-4 Line Decoder/Demultiplexer
- Number of Pins: 16
- Temperature Range: -40°C to +125°C
- Mounting Type: Surface Mount
- Package Type: SSOP
For detailed information on the 74HC139DB, including datasheets, technical drawings, and environmental compliance documents, customers are encouraged to visit the NXP Semiconductors official website or contact their sales and support team.