Product Overview: 74HC03PW by NXP
The 74HC03PW is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors. It is a part of the 74HC family, known for its robustness and compatibility with TTL (Transistor-Transistor Logic). This particular integrated circuit features a quad 2-input NAND gate with open-drain outputs, packaged in a TSSOP14 (Thin Shrink Small Outline Package with 14 pins).
Key Features
- Logic Type: Quad 2-input NAND gate
- Output Type: Open-drain
- Package: TSSOP14
- Supply Voltage Range: 2.0V to 6.0V
- Operating Temperature: -40°C to +125°C
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Low Power Consumption: Suitable for battery-operated devices
- High-Speed: Fast switching times compatible with high-frequency applications
Applications
The 74HC03PW is versatile and can be used in a wide range of applications, including:
- Logic level shifting
- Waveform generation
- Signal gating
- Interface circuitry
- Power management functions
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HC03PW is no exception, with its design and manufacture conforming to the stringent standards expected of NXP products. Reliability is assured through rigorous testing and quality control processes, ensuring that this component performs consistently in a range of environmental conditions.
Environmental Compliance
The 74HC03PW is designed with environmental consciousness in mind. It complies with RoHS (Restriction of Hazardous Substances) and is capable of meeting various international standards for environmental safety and sustainability.
Whether you are designing a complex digital system or simply need reliable logic gates for your circuit, the 74HC03PW by NXP is an excellent choice that combines performance, versatility, and reliability.