Product Overview: NXP 74F821
The NXP 74F821 is a high-performance integrated circuit designed to meet the demanding needs of complex digital systems. This robust 10-bit D-type flip-flop with 3-state outputs is a reliable component that ensures data integrity and efficient data transfer in a wide array of applications.
Key Features
- High-Speed Operation: The 74F821 is designed for very high-speed operation, making it suitable for systems requiring fast data throughput.
- 10-Bit D-Type Flip-Flops: With 10 D-type flip-flops, this IC can store 10 bits of data, providing a compact and efficient way to handle data storage and transfer.
- 3-State Outputs: The 3-state outputs allow for connection to a bus system, ensuring that multiple devices can share the same bus without interference.
- Edge-Triggered: This feature ensures that data is captured at a specific time, which is critical for synchronous operations.
- Buffered Inputs and Outputs: Input and output buffering provide improved input/output signal integrity, which is essential for maintaining data accuracy over long distances or in noisy environments.
Applications
The NXP 74F821 is versatile and can be used in various digital applications, including:
- Computer systems
- Data communication equipment
- Instrumentation and control systems
- High-speed data acquisition and processing
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the 74F821 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across different environmental conditions.
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V - 5.5V
Operating Temperature
0°C to 70°C
Package
DIP/SO
Propagation Delay
Typically 3.5 ns