Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 200mA
Voltage - Collector Emitter Breakdown (Maximum) 15V
Vce Saturation (Maximum) at Ib, Ic 500mV at 30mA, 300mA
Current - Collector Cutoff (Maximum) 300nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 30 at 30mA, 400mV
Maximum Power 360mW
Frequency - Transition 350MHz
Mounting Style Through Hole
Manufacturer Package TO-206AA, TO-18-3 Metal Can
Supplier Device Package TO-18
Family Part Number 2N3013
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1123687-2N3013
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3013 CAD Model

Description

The 2N3013 from ON Semiconductor is a high-performance, silicon NPN transistor designed for a wide range of applications, including switching and amplifier circuits. This versatile component is well-suited for commercial, industrial, and military environments due to its robust construction and reliable performance under varying conditions.

Key Features

  • Voltage Rating: The 2N3013 is capable of withstanding high voltage, making it ideal for circuits that operate under elevated voltages.
  • Current Handling: With its ability to manage significant current levels, this transistor is perfect for applications that require high current amplification.
  • Power Dissipation: Its superior power dissipation characteristics ensure that the device can handle higher levels of power without overheating, contributing to its durability and longevity.
  • Frequency Performance: The 2N3013 operates effectively at high frequencies, which is critical for RF and high-speed switching applications.
  • Thermal Stability: The transistor is designed to maintain stable operation over a wide temperature range, ensuring consistent performance even in thermally challenging situations.

Applications

The 2N3013 transistor is used in a variety of electronic circuits and systems, including:

  • Linear amplifiers and oscillators
  • Power regulators and converters
  • High-speed switches
  • Signal processing equipment
  • Military and aerospace electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2N3013 transistor undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the applications it serves. Whether for commercial or military use, this transistor is built to provide reliable operation and a long service life.

Environmental Compliance

The 2N3013 is designed with environmental responsibility in mind. ON Semiconductor ensures that their products comply with international standards, including RoHS and REACH, minimizing the environmental impact and promoting sustainability.

You May Also Be Interested in

ON Semiconductor
High Voltage Transistors | TRANS NPN 140V 0.6A SOT-23
Lowest to $0.1361
ECAD model for MMBT5550LT3G
ON Semiconductor
Trans Darlington PNP 200V 15A 150000mW 3-Pin(3+Tab) TO-247 Tube / TRANS PNP DARL 200V 15A TO247
Lowest to $5.9236
ECAD model for MJH11019G
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Need more? Email Us
ECAD model for 2N5550
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
Diodes Incorporated
12V PNP LOW SATURATION TRANSISTOR AND 40V, 1A SCHOTTKY DIODE COMBINATION DUAL | TRANS PNP 12V 4A 3X2MM 8MLP
Need more? Email Us
ECAD model for ZX3CD1S1M832TA
Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
POWER TRANSISTORS(3.0A,40-80V,12.5W) | TRANS NPN 60V 3A TO225AA
Lowest to $1.3138
ECAD model for MJE181
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention