EN
  • EN
  • DE

74F760D

Part No 74F760D
Manufacturer NXP / Nexperia
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1177782-74F760D
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F760D CAD Model

Description

The 74F760D is a specialized integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the 74F series, which is well-known for its high-speed logic gate circuits. The 74F760D is particularly designed for applications that require high-speed, low-power consumption, and reliable performance in a variety of digital systems.

Key Features

  • Logic Type: The 74F760D is a bus transceiver with live insertion capabilities, which means it can be inserted or removed from a live backplane without switching off the system, reducing downtime and improving serviceability.
  • Package: It comes in a standard SOIC package, which is a small outline integrated circuit package that is ideal for space-constrained applications.
  • Pin Count: The device includes a total of 20 pins, which provides sufficient I/O (Input/Output) for complex operations within digital circuits.
  • Supply Voltage: It operates at a typical supply voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration with existing TTL-based systems.
  • Speed: The 74F series is known for its fast switching speeds, and the 74F760D maintains this standard, providing high-speed operation that is crucial for modern digital applications.
  • Operating Temperature: This device is designed to operate within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.

Applications

The 74F760D is versatile and can be used in various digital applications such as:

  • Data communication and networking equipment
  • Server and storage systems
  • High-speed data acquisition and processing systems
  • Industrial control systems
  • Test and measurement equipment

Conclusion

In summary, the NXP 74F760D is an essential component for designers who need a reliable and high-speed bus transceiver with live insertion capabilities. Its compatibility with TTL levels, combined with its high-speed performance and standard operating temperature range, makes it an excellent choice for a wide range of digital applications. NXP's commitment to quality ensures that the 74F760D will perform reliably in your digital systems.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Texas Instruments
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
TE Connectivity
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess