Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 5ns
Current - Output High, Low 1mA, 20mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 198117-74F259N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F259N CAD Model

Description

The NXP 74F259N is a high-performance silicon-gate CMOS device that combines low static and dynamic power consumption with high speed and high output drive. This 8-bit addressable latch is designed to be used in a wide range of digital applications, from microprocessor systems to data storage and retrieval systems.

Key Features

  • Integrated Circuit Type: The 74F259N is an addressable latch, which allows for selective storage and retrieval of data bits.
  • Logic Family: This device belongs to the 74F series, known for its fast speeds, which make it suitable for high-performance systems.
  • Package: The device is housed in a standard 16-pin DIP (Dual In-line Package), making it compatible with breadboards and standard PCB layouts.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is typical for TTL (Transistor-Transistor Logic) devices.
  • Output Capability: The 74F259N can drive 15 LSTTL loads, providing ample current for most applications.
  • Power Dissipation: It has a low power consumption, which is a critical aspect for energy-efficient designs.

Functionality

The 74F259N consists of eight latches with three-state outputs for bus organized system applications. Each latch is addressable by means of a 3-bit binary address for data input. A single active LOW enable (E) can be used to latch the data. When the enable input is HIGH, the latches remain in their previous state.

Applications

With its ability to handle fast data inputs and provide stable data storage, the NXP 74F259N is ideal for a variety of digital applications, including:

  • Microprocessor systems
  • Data storage and retrieval systems
  • Communication systems
  • Instrumentation and control systems

Its robust design and ease of integration make the NXP 74F259N a reliable and versatile component for designers looking to optimize their digital systems for speed and power efficiency.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Need more? Email Us
ECAD model for CD74HCT373MG4
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Need more? Email Us
ECAD model for SN74BCT573NS
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Need more? Email Us
ECAD model for SN74ABT573ANS
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANS- PARENT D-TYPE LATCH | IC LATCH 16BIT TRANSP D 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH162373PAG
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $69.2979
ECAD model for SNJ54AHC573W
Texas Instruments
PROTOTYPE
Lowest to $0.8058
ECAD model for SN74ALS373ANS
Nexperia USA Inc.
IC TRANSP LATCH 16BIT D 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
ECAD model for 74ALVCH16373DGG:11
Texas Instruments
Dual 2-Bit Bistable Transparent Latch
Lowest to $0.9215
ECAD model for CD74HC75E
Texas Instruments
IC 16BIT D-TYPE LATCH 48-SSOP
Need more? Email Us
ECAD model for 74ACT16373DLRG4

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention