EN
  • EN
  • DE

74F259

Part No 74F259
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131327-74F259
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F259 CAD Model

Description

The NXP 74F259 is a high-speed Si-gate CMOS device that is an essential component for various digital applications. This 8-bit addressable latch is designed for storage applications in digital systems. It provides the functionality of eight latches controlled by a common latch enable (LE) and address inputs (A0, A1, A2).

Key Features

  • High-Speed Operation: The 74F259 is capable of operating at high speeds, which makes it suitable for systems that require quick data storage and retrieval.
  • Addressable Latch: With its addressable latch feature, each individual latch within the 8-bit array can be accessed and controlled using the address inputs, providing flexibility and ease of use in complex circuits.
  • Data Control: The device includes a data input (D) and a latch enable input (LE), allowing for precise control over data storage and stability.
  • Multiple Operating Modes: The 74F259 can operate in a transparent mode when LE is high, a latching mode when LE transitions from high to low, and a memory mode when LE is held low.
  • Standard Pin Configuration: The latch uses a standard 16-pin DIP or SO package, which is compatible with most breadboards and PCB designs.
  • Low Power Consumption: The device is designed to have low power consumption, making it suitable for battery-operated or power-sensitive applications.

Applications

The NXP 74F259 is versatile and can be used in a variety of applications, including:

  • Temporary data storage
  • Data multiplexing
  • Industrial control systems
  • Communication systems
  • Computer systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V - 5.5V
High-Level Input Voltage (VIH) 2V min
Low-Level Input Voltage (VIL) 0.8V max
Output Current (IOL / IOH) 24mA / -24mA
Operating Temperature Range 0°C to +70°C

With its robust design and ability to handle significant data throughput, the NXP 74F259 is an excellent choice for designers looking to implement efficient and reliable data storage solutions in their digital systems.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1924 $60.6556
45+ $2.6195 $117.8775
69+ $2.5375 $175.0875
95+ $2.4555 $233.2725
122+ $2.3735 $289.5670
163+ $2.1287 $346.9781
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess