EN
  • EN
  • DE

74F378

Part No 74F378
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex D flip-flop with enable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131346-74F378
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F378 CAD Model

Description

Product Overview: NXP 74F378

The NXP 74F378 is a high-performance integrated circuit belonging to the 74F series, known for its fast switching speeds and low power consumption. This particular chip is a Look-Ahead Carry Generator, designed to address the needs of high-speed computation in digital systems. It is an essential component for arithmetic logic units (ALUs) and for enhancing the performance of adders by reducing the overall propagation delay.

Key Features

  • High-Speed Operation: The 74F378 is optimized for swift operations, making it suitable for systems that require fast data processing and minimal delay.
  • Low Power Consumption: Despite its speed, this IC maintains a low power profile, which contributes to the efficiency of the overall system.
  • Look-Ahead Carry Logic: The advanced carry logic allows for the anticipation of carry bits, facilitating faster addition operations by bypassing the ripple-carry delay.
  • Wide Operating Voltage Range: This device can operate over a broad range of voltages, providing versatility in different application scenarios.
  • Compatibility: The 74F378 is designed to be compatible with other F-series logic devices, allowing for seamless integration into existing systems or for use in the development of new ones.

Applications

The NXP 74F378 is ideal for use in various high-speed computing environments. Its primary applications include:

  • Advanced computing systems
  • High-speed arithmetic operations
  • Complex ALUs in microprocessors and microcontrollers
  • High-performance digital signal processing (DSP)

Technical Specifications

Some of the technical specifications of the NXP 74F378 include:

  • Logic Type: Look-Ahead Carry Generator
  • Number of Circuits: Multiple, depending on the package
  • Propagation Delay Time: Significantly reduced compared to standard ripple-carry devices
  • Operating Temperature Range: Specified by manufacturer
  • Mounting Type: Available in various package types to suit different mounting requirements

For detailed specifications, datasheets, and application notes, customers are encouraged to visit the official NXP website or contact authorized distributors. The NXP 74F378 is a reliable and efficient solution for enhancing the performance of digital systems where speed and power efficiency are critical.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4188 $58.1196
42+ $2.8055 $117.8310
64+ $2.7177 $173.9328
88+ $2.6299 $231.4312
114+ $2.5422 $289.8108
153+ $2.2788 $348.6564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess