EN
  • EN
  • DE

74F240

Part No 74F240
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal inverter buffer 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131310-74F240
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F240 CAD Model

Description

The 74F240 from NXP Semiconductors is a high-performance, octal buffer/line driver designed to offer a robust interface between digital systems. This integrated circuit (IC) is part of the 74F series, known for its fast switching speeds and efficient operation. The 74F240 is ideal for driving bus lines or buffer memory address registers due to its bidirectional operation and 3-state outputs.

Key Features

  • Octal Bus Interface: The 74F240 provides eight independent buffer/line drivers with 3-state outputs to facilitate bus-oriented applications.
  • 3-State Outputs: Each buffer has a 3-state output that can be set to high, low, or high impedance, which is crucial for bus-driving applications, allowing multiple devices to share the same bus lines without interference.
  • High-Speed Operation: This device is designed for high-speed operation, with a typical propagation delay time significantly lower than many other buffer ICs, making it suitable for high-performance systems.
  • Inverting Outputs: The outputs of the 74F240 are inverting, providing the capability to invert the logic level of the input signal if required by the application.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range, accommodating various logic levels and ensuring compatibility with a range of digital systems.
  • Low Power Consumption: It exhibits low power consumption, which is advantageous for energy-sensitive applications.

Applications

The 74F240 is versatile and can be used in a variety of applications. Some common uses include:

  • Driving bus lines in computing and data communication systems.
  • Buffering data in memory address registers.
  • Interface between mismatched logic levels in digital systems.
  • General-purpose logic applications requiring inverting buffers.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74F240 is manufactured with strict quality control processes, ensuring reliability and performance consistency for critical applications. Whether used in commercial or industrial environments, this IC maintains its functionality across a broad range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4345 $58.6575
325+ $0.3566 $115.8950
505+ $0.3455 $174.4775
695+ $0.3343 $232.3385
895+ $0.3232 $289.2640
1,200+ $0.2897 $347.6400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess