EN
  • EN
  • DE

74AVC8T245PW

Part No 74AVC8T245PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Voltage Level Translator 8-CH Bidirectional 24-Pin TSSOP / 8-bit dual supply translating transceiver with configurable voltage translation; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131145-74AVC8T245PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 74AVC8T245
Introduction Date July 07, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74AVC8T245PW CAD Model

Description

Product Overview: 74AVC8T245PW from NXP

The 74AVC8T245PW is a high-performance, dual-supply voltage level translator device from NXP Semiconductors, designed to address the needs of multi-voltage systems where signal level translation is mandatory. This device is particularly useful in applications where interfacing between different voltage domains is required, such as in mixed-signal environments where 1.2V, 1.8V, 2.5V, or 3.3V logic levels need to be bridged.

Encased in a TSSOP-24 (Thin Shrink Small Outline Package) form factor, the 74AVC8T245PW offers a compact and efficient solution for PCB (Printed Circuit Board) design, providing a seamless and reliable translation between its two sides, each of which can operate at a different supply voltage (Vcc(A) and Vcc(B)). This versatility makes it an ideal choice for a wide range of applications, including mobile phones, personal computers, networking, and telecommunication systems where space is at a premium and power efficiency is crucial.

The device features eight bidirectional data lines and comes with a suite of features that enhance its performance and ease of use. It includes power-on reset (POR) functionality, which ensures that the I/Os are in a high-impedance state until the power supply stabilizes. Additionally, the 74AVC8T245PW boasts a high-speed signal transfer capability with a maximum data rate that is dependent on the load and operating conditions.

For protection and reliability, the 74AVC8T245PW is equipped with over-voltage tolerant inputs, which allow the device to handle unexpected voltage spikes without damage. Furthermore, the level translator has a low quiescent current draw, contributing to the overall energy efficiency of the system it is integrated into.

Integrators and designers will appreciate the 74AVC8T245PW for its ease of implementation, as it does not require any direction control signal, which simplifies the interface design. The automatic direction sensing feature of the device ensures that data flow is managed without the need for additional hardware or software control, thereby reducing design complexity and time to market.

Overall, the 74AVC8T245PW from NXP is a robust and versatile solution for voltage level translation, offering high-speed operation, low power consumption, and a small package size, making it an excellent choice for modern electronic systems requiring multi-voltage interfacing.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Lowest to $9.7932

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess