Product Overview: 74AVC4T245PW from NXP
The 74AVC4T245PW is a high-performance, 4-bit dual-supply transceiver from NXP Semiconductors, designed to address the needs of modern electronics that require voltage level translation for data communication between different voltage domains. This device is part of NXP's AVC family, known for its low-power consumption and high-speed operation, making it an ideal component for battery-operated and power-sensitive applications.
Key Features
- Voltage Level Translation: Capable of translating signals between two different voltage domains ranging from 1.2V to 3.6V on both the A and B ports. This allows for seamless communication between components operating at different voltage levels.
- High-Speed Operation: With a maximum data rate of 380 Mbps, the 74AVC4T245PW is suitable for high-speed signal transfer, ensuring efficient data communication without bottlenecks.
- Low-Power Consumption: The device boasts an ultra-low static and dynamic power consumption, which is crucial for extending battery life in portable devices.
- Bus Hold Function: The integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
- Multiple Power-Supply Pins: Separate power supply pins for the input and output ports (Vcc(A) and Vcc(B)) provide additional flexibility in interfacing with different logic levels.
Applications
The 74AVC4T245PW is versatile and can be used in a variety of applications, including:
- Mobile and Portable Devices: Smartphones, Tablets, and Laptops
- Consumer Electronics: Digital Cameras, Media Players, and Gaming Consoles
- Computing: Motherboards, Servers, and Storage Devices
- Industrial and Automotive Systems: Control Units, Sensors, and Infotainment
Package Information
The device is offered in a TSSOP-16 (Thin Shrink Small Outline Package) with a body width of 4.4 mm. This compact package is suitable for space-constrained applications and ensures a minimal footprint on a printed circuit board (PCB).
With its robust design and advanced features, the 74AVC4T245PW from NXP Semiconductors is a reliable and efficient solution for bidirectional voltage level translation in a wide range of electronic systems.