EN
  • EN
  • DE

74AVC4T245BQ,115

Part No 74AVC4T245BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX 4BIT DUAL 3STATE 16DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2
Voltage - VCCA 0.8V to 3.6V
Voltage - VCCB 0.8V to 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 107775-74AVC4T245BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC4T245BQ,115 CAD Model

Description

Product Overview: 74AVC4T245BQ,115

The 74AVC4T245BQ,115 is a high-performance, 4-bit dual-supply transceiver from NXP Semiconductors, designed to facilitate bidirectional level shifting between different voltage domains. This versatile component is part of NXP's Advanced Very-Low-Voltage CMOS (AVC) family, offering a perfect solution for mixed-voltage applications where low power consumption and high-speed operation are essential.

Key Features

  • Dual-Supply Operation: The device is capable of translating signals between two different supply voltages ranging from 1.2V to 3.6V, making it highly adaptable for various logic level conversions in multi-voltage systems.
  • High-Speed Interface: With support for data rates up to 380 Mbps (190 MHz), the 74AVC4T245BQ,115 is optimized for high-speed signal processing tasks, ensuring swift data transfer between components.
  • Low Power Consumption: The device's AVC technology enables low static and dynamic power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Bus Hold Circuitry: Integrated bus hold circuitry on the data I/O ports eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Direction Control: A direction control (DIR) input governs the direction of data flow, making the device flexible for bidirectional data communication.
  • Output Enable (OE) Feature: The OE input disables the outputs, allowing the I/O ports to assume a high-impedance state, which is useful for preventing bus contention.

Applications

The 74AVC4T245BQ,115 is particularly well-suited for interfacing between different logic levels in a wide range of applications, including:

  • Mobile and portable devices
  • Computing and data storage
  • Consumer electronics
  • Industrial control systems
  • Telecommunications infrastructure

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74AVC4T245BQ,115 is no exception, with its robust design ensuring reliable operation under varying conditions. The device is available in a DHVQFN20 package, which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications.

Whether you're designing a new system or upgrading an existing one, the 74AVC4T245BQ,115 offers a practical and efficient solution for your level shifting needs, backed by NXP's reputation for innovation and excellence in semiconductor technology.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7093 $53.1975
175+ $0.5820 $101.8500
270+ $0.5638 $152.2260
370+ $0.5456 $201.8720
475+ $0.5275 $250.5625
635+ $0.4729 $300.2915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess