EN
  • EN
  • DE

74AVC16374DGG

Part No 74AVC16374DGG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit edge triggered D-type flip-flop; 3.6 V tolerant; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131124-74AVC16374DGG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AVC16374DGG CAD Model

Description

Product Overview: 74AVC16374DGG by NXP Semiconductors

The 74AVC16374DGG is a high-performance, 16-bit edge-triggered D-type flip-flop with dual outputs from the reputable NXP Semiconductors. This integrated circuit (IC) is designed for use in applications requiring a high-speed, low-power interface or bus extension with a transparent latch feature. It is a member of the low-voltage, high-speed CMOS family, which offers a balanced trade-off between speed and power consumption.

At the core of the 74AVC16374DGG's functionality is its ability to store 16 bits of input data at the rising edge of the clock signal (CLK), which can then be retrieved from its dual output ports (Q and Q̅). This makes the device an ideal choice for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

The device operates at a nominal supply voltage of 1.2V to 3.6V, which allows it to interface with both 3.3V and 1.8V logic levels, ensuring compatibility with a wide range of digital systems. The low on-resistance of the output drivers ensures minimal propagation delay and reduced power consumption, making the 74AVC16374DGG suitable for battery-operated and power-sensitive applications.

Key features of the 74AVC16374DGG include:

  • 16-bit D-type flip-flop with dual output capability.
  • Wide supply voltage range from 1.2V to 3.6V.
  • High-speed operation with a maximum clock frequency.
  • Low power dissipation with its CMOS low-power consumption.
  • Multiple VCC and GND pins minimize switching noise.
  • Output capability of driving up to 50 ohm transmission lines.
  • High-impedance OFF-state output for bus-oriented applications.
  • ESD protection exceeds JESD 22, ensuring device robustness.

The 74AVC16374DGG comes in a TSSOP-48 (Thin Shrink Small Outline Package) form factor, which is suitable for surface-mount technology (SMT) and occupies minimal board space. This feature, combined with the device's high-speed interface capability, makes it an excellent choice for use in high-density applications where board space is at a premium.

With its advanced features and reliable performance, the NXP 74AVC16374DGG is a versatile component that can be used in a variety of digital logic applications, including computing, data storage, communication systems, and industrial controls.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7750 $53.2500
70+ $1.4565 $101.9550
110+ $1.4109 $155.1990
150+ $1.3654 $204.8100
190+ $1.3199 $250.7810
255+ $1.1834 $301.7670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess