Product Overview: NXP 74AUP2G00GM Dual 2-Input NAND Gate
The NXP 74AUP2G00GM is a high-performance, dual 2-input NAND gate IC that operates at a very low power level. This component is part of the advanced ultra-low power (AUP) family, which is designed to provide optimal performance in power-sensitive applications. The 74AUP2G00GM is housed in a compact XSON8 package, making it suitable for space-constrained applications.
Key Features
- Low Static Power Consumption: The IC has a very low static power consumption, making it ideal for battery-operated and portable devices.
- High-Speed Operation: Despite its low power usage, the 74AUP2G00GM does not compromise on speed, offering high-speed operation that is suitable for a variety of digital applications.
- Wide Operating Voltage Range: This device can operate over a wide voltage range of 0.8V to 3.6V, providing design flexibility for different power supply conditions.
- Low Noise Overshoot and Undershoot: It exhibits minimal noise overshoot and undershoot, which contributes to signal integrity in sensitive applications.
- ESD Protection: The 74AUP2G00GM comes with electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments.
Applications
The NXP 74AUP2G00GM is suitable for a wide range of applications, particularly where power efficiency and space are critical. It is commonly used in:
- Smartphones and wearable technology
- Portable medical devices
- Energy management systems
- IoT devices
- Low-power computing platforms
Technical Specifications
Parameter
Value
Package Type
XSON8
Supply Voltage Range
0.8V to 3.6V
Input Levels
CMOS
Output Levels
CMOS
ESD Protection
Yes
Overall, the NXP 74AUP2G00GM is a reliable and efficient solution for designers looking to optimize their digital circuits for power and space without compromising on performance.