EN
  • EN
  • DE

ADS7805UBG4

Part No ADS7805UBG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-to-DIGITAL CONVERTER | IC ADC 16BIT SAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADS7805
Manufacturer Pack Quantity 20
MSL Level 3 (168 Hours)
Win Source Part Number 1141846-ADS7805UBG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7805UBG4 CAD Model

Description

Texas Instruments ADS7805UBG4 Precision ADC

The ADS7805UBG4 is a high-precision, 16-bit Analog-to-Digital Converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This advanced data conversion device offers a unique combination of features that make it ideal for demanding applications requiring high accuracy and speed. It is designed to deliver exceptional performance with a sampling rate of up to 100 kilosamples per second (ksps).

At the heart of the ADS7805UBG4 is a 16-bit charge-balancing successive approximation register (SAR) architecture that ensures reliable and consistent data conversion even under varying conditions. This ADC features a unipolar input range of ±10V, providing the flexibility needed to handle a wide array of signal types. Its differential input and low noise design contribute to its excellent signal-to-noise ratio (SNR), making it an ideal choice for precision measurement and control systems.

The ADS7805UBG4 comes in a compact 28-lead SOIC package, ensuring it can fit into space-constrained applications while still providing the necessary connectivity for complex systems. It operates over an industrial temperature range of -40°C to 85°C, guaranteeing reliable performance in harsh environments.

Key features of the ADS7805UBG4 include a no missing codes performance, an on-chip sample-and-hold function, and a parallel interface for easy connection to microprocessors and digital systems. The device also incorporates self-calibration and system calibration options, which help to minimize offset and gain errors, further enhancing its accuracy.

Whether it's for data acquisition systems, medical instrumentation, industrial control, or any other precision-sensitive application, the Texas Instruments ADS7805UBG4 stands out as a robust and dependable ADC solution. Its combination of speed, precision, and versatility makes it a top choice for engineers and designers looking to push the boundaries of analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess