Product Overview: 74AUP1Z04GM,115 by NXP Semiconductors
The 74AUP1Z04GM,115 is a high-performance, single inverter with an open-drain output, designed by NXP Semiconductors. This component is part of the advanced ultra-low power (AUP) family, which is optimized for low-voltage operations and is excellent for battery-powered and portable applications due to its minimal power consumption.
This inverter is fabricated using a 14 nm silicon technology that allows for a significant reduction in static and dynamic power consumption. It operates over a wide power supply range of 0.8 V to 3.6 V, making it highly versatile for various applications. The 74AUP1Z04GM,115 is particularly suitable for interfacing with the high-capacity loads of today's modern microprocessors and microcontrollers while ensuring low voltage and low energy operation.
Key features of the 74AUP1Z04GM,115 include:
- Low static power consumption: The IC has a very low quiescent current, which is beneficial in extending battery life in portable devices.
- High noise immunity: The device is designed to be immune to the noise typically found in high-speed digital systems.
- Wide operating voltage range: With a range of 0.8 V to 3.6 V, the inverter can be used in systems with different logic levels.
- Low dynamic power consumption: Power consumption varies with the frequency, thus making it efficient for dynamic power management.
- Open-drain output: This feature allows for wired-OR logic functions and easy interfacing with other logic levels.
The 74AUP1Z04GM,115 comes in a very small, leadless 6-pin XSON6 package, which is ideal for space-constrained applications. The package is designed for optimal thermal performance and has a moisture sensitivity level of 1, ensuring reliability and longevity in various environments.
Applications for this inverter include, but are not limited to, mobile devices, computing devices, energy management, sensor interfacing, and any other systems where low power consumption is critical. With its advanced features and efficient design, the 74AUP1Z04GM,115 by NXP Semiconductors is a smart choice for designers looking to optimize their low-voltage digital logic operations.